Amphenol Industrial Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial GTCL06R20-29S-LC

Description
GT 17C 17#16 SKT PLUG
Request a Quote Datasheet
Description
GT 17C 17#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL06R20-29S-LC - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 SKT PLUG

GT 17C 17#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 96J3459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
96J3459
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 96J3459
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL06R20-29S-LC 96J3459
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details