Amphenol Industrial Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial GTCL06F32-AFS-025-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial - 96J3441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial
96J3441
Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial 96J3441
CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3441
Product Name Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details