Amphenol Industrial Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial GTCL06AF36-10S

Description
GT 48C 48#16 SKT PLUG
Request a Quote Datasheet
Description
GT 48C 48#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 48C 48#16 SKT PLUG

GT 48C 48#16 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 96J3408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
96J3408
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial 96J3408
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTCL06AF36-10S 96J3408
Product Name Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details