CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:10SL-3Ro
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J3405 |
| Product Name | Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |