Amphenol Industrial Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial GTCL030RV22-2S-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial - 96J3352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial
96J3352
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial 96J3352
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3352
Product Name Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers