Amphenol Industrial Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial GTCL030R20-15S-B30

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial - 96J3385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial
96J3385
Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial 96J3385
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3385
Product Name Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products