Amphenol Industrial Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial GTCL030F18-1P-LC-B20

Description
GT 10C 10#16 PIN RECP BOX RM
Request a Quote
Description
GT 10C 10#16 PIN RECP BOX RM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL030F18-1P-LC-B20 - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 PIN RECP BOX RM

GT 10C 10#16 PIN RECP BOX RM

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial - 96J3319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
96J3319
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial 96J3319
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL030F18-1P-LC-B20 96J3319
Product Name Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C08 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details