Amphenol Industrial Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial GTCL030-40-85S-B30

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial - 96J3305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial
96J3305
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial 96J3305
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3305
Product Name Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details