Amphenol Industrial Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial GTCL030-40-56P

Description
GT 85C 85#16 PIN RECP
Request a Quote Datasheet
Description
GT 85C 85#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL030-40-56P - PEI-Genesis
Philadelphia, PA, United States
GT 85C 85#16 PIN RECP

GT 85C 85#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial - 96J3300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial
96J3300
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial 96J3300
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 85 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 85 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL030-40-56P 96J3300
Product Name Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details