Amphenol Industrial Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial GTCL030-36-10SX-B30

Description
GT 48C 48#16 SKT RECP
Request a Quote Datasheet
Description
GT 48C 48#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL030-36-10SX-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 48C 48#16 SKT RECP

GT 48C 48#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial - 96J3294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
96J3294
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial 96J3294
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL030-36-10SX-B30 96J3294
Product Name Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details