Amphenol Industrial Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial GTCL030-36-10SW

Description
GT 48C 48#16 SKT RECP
Request a Quote Datasheet
Description
GT 48C 48#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL030-36-10SW - PEI-Genesis
Philadelphia, PA, United States
GT 48C 48#16 SKT RECP

GT 48C 48#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial - 96J3290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
96J3290
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial 96J3290
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL030-36-10SW 96J3290
Product Name Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data