Amphenol Industrial Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial GTCL030-36-10P-024-LC

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial - 96J3286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
96J3286
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial 96J3286
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3286
Product Name Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers