Amphenol Industrial Circular Connectors - GTCL030-32-AFPZ(025)(LC) GTCL030-32-AFPZ(025)(LC)

Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052145-GTCL030-32-A FPZ(025)(LC) Categories: Circular Connectors Alternative Parts (Cross-Reference): GTCL030-32-AFPZ(025) (LC)GTCL030-32-AFPZ- 025-LC; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052145-GTCL030-32-A FPZ(025)(LC) Categories: Circular Connectors Alternative Parts (Cross-Reference): GTCL030-32-AFPZ(025) (LC)GTCL030-32-AFPZ- 025-LC; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - GTCL030-32-AFPZ(025)(LC) - 1052145-GTCL030-32-AFPZ(025)(LC) - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - GTCL030-32-AFPZ(025)(LC)
1052145-GTCL030-32-AFPZ(025)(LC)
Circular Connectors - GTCL030-32-AFPZ(025)(LC) 1052145-GTCL030-32-AFPZ(025)(LC)
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052145-GTCL030-32-A FPZ(025)(LC) Categories: Circular Connectors Alternative Parts (Cross-Reference): GTCL030-32-AFPZ(025) (LC)GTCL030-32-AFPZ- 025-LC; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage

Manufacturer: Amphenol Industrial Operations
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052145-GTCL030-32-AFPZ(025)(LC)
Categories: Circular Connectors
Alternative Parts (Cross-Reference): GTCL030-32-AFPZ(025)(LC)GTCL030-32-AFPZ-025-LC;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage

Buy Now
Electronic Connector - 436-GTCL030-32-AFPZ(025)(LC) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-GTCL030-32-AFPZ(025)(LC)
Electronic Connector 436-GTCL030-32-AFPZ(025)(LC)
CONN RCPT Product overview: GTCL030-32-AFPZ(025) (LC) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-GTCL030-32-AFPZ( 025)(LC) can be used for catalog matching and distributor lookup.

CONN RCPT Product overview: GTCL030-32-AFPZ(025)(LC) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-GTCL030-32-AFPZ(025)(LC) can be used for catalog matching and distributor lookup.

Supplier's Site
Conn Rcpt Amphenol Industrial - 08AJ5184 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rcpt Amphenol Industrial
08AJ5184
Conn Rcpt Amphenol Industrial 08AJ5184
CONN RCPT

CONN RCPT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1052145-GTCL030-32-AFPZ(025)(LC) 436-GTCL030-32-AFPZ(025)(LC) 08AJ5184
Product Name Circular Connectors - GTCL030-32-AFPZ(025)(LC) Electronic Connector Conn Rcpt Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers