Amphenol Industrial Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial GTCL030-28-21SW

Description
GT 37C 37#16 SKT RECP
Request a Quote Datasheet
Description
GT 37C 37#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 37C 37#16 SKT RECP

GT 37C 37#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial - 96J3271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
96J3271
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial 96J3271
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTCL030-28-21SW 96J3271
Product Name Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers