Amphenol Industrial Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial GTCL030-28-21P-025

Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet
Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL030-28-21P-025 - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 PIN RECP

GT 37C 37#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial - 96J3263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
96J3263
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial 96J3263
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL030-28-21P-025 96J3263
Product Name Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823445-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details