Amphenol Industrial Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial GTCL030-28-16P

Description
GT 20C 20#16 PIN RECP
Request a Quote Datasheet
Description
GT 20C 20#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 20C 20#16 PIN RECP

GT 20C 20#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial - 96J3257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial
96J3257
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial 96J3257
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 20 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 20 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTCL030-28-16P 96J3257
Product Name Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details