Amphenol Industrial Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial GTCL030-22-14PW-A24

Description
GT 19C 19#16 PIN RECP
Request a Quote Datasheet
Description
GT 19C 19#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GT 19C 19#16 PIN RECP

GT 19C 19#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial - 96J3245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial
96J3245
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial 96J3245
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTCL030-22-14PW-A24 96J3245
Product Name Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products