Amphenol Industrial Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial GTCL030-20-33PW-025

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial - 96J3228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial
96J3228
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial 96J3228
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3228
Product Name Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
ALTH DIN Rail - 2511121 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers