Amphenol Industrial Circular Connector, Receptacle, Size 40, 35 Position, Box; Product Range Amphenol Industrial GTCL02R40-35S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 35 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 35 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 40, 35 Position, Box; Product Range Amphenol Industrial - 96J3171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 35 Position, Box; Product Range Amphenol Industrial
96J3171
Circular Connector, Receptacle, Size 40, 35 Position, Box; Product Range Amphenol Industrial 96J3171
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 35 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 35 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3171
Product Name Circular Connector, Receptacle, Size 40, 35 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo - 46X4502 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details