Amphenol Industrial Circular Connector, Receptacle, Size 24, 16 Position, Box; Product Range Amphenol Industrial GTCL02R24-5P-B30

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 16 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 16 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 16 Position, Box; Product Range Amphenol Industrial - 96J3169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 16 Position, Box; Product Range Amphenol Industrial
96J3169
Circular Connector, Receptacle, Size 24, 16 Position, Box; Product Range Amphenol Industrial 96J3169
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 16 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 16 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3169
Product Name Circular Connector, Receptacle, Size 24, 16 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers