Amphenol Industrial Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial GTCL02R22-14P-A24

Description
GT 19C 19#16 PIN RECP
Request a Quote
Description
GT 19C 19#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GT 19C 19#16 PIN RECP

GT 19C 19#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial - 96J3166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial
96J3166
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial 96J3166
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTCL02R22-14P-A24 96J3166
Product Name Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Housings - 1734-1-2371113-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
View Details