GT 3C 3#4 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:PlugRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC08R28-6S | 96J4977 |
| Product Name | Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug |