Amphenol Industrial Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial GTC08R28-15S-LC

Description
GT 35C 35#16 SKT PLUG
Request a Quote Datasheet
Description
GT 35C 35#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08R28-15S-LC - PEI-Genesis
Philadelphia, PA, United States
GT 35C 35#16 SKT PLUG

GT 35C 35#16 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial - 96J4973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
96J4973
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 96J4973
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08R28-15S-LC 96J4973
Product Name Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data