Amphenol Industrial Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial GTC08F36-10P

Description
GT 48C 48#16 PIN PLUG
Request a Quote Datasheet
Description
GT 48C 48#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 48C 48#16 PIN PLUG

GT 48C 48#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 96J4955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
96J4955
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial 96J4955
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC08F36-10P 96J4955
Product Name Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details