Amphenol Industrial Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial GTC08F28-5P

Description
GT 5C 2#4,1#12,2#16 PIN PLUG
Request a Quote Datasheet
Description
GT 5C 2#4,1#12,2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08F28-5P - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#4,1#12,2#16 PIN PLUG

GT 5C 2#4,1#12,2#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial - 96J4952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
96J4952
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial 96J4952
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08F28-5P 96J4952
Product Name Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details