Amphenol Industrial Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial GTC08F28-15P

Description
GT 37C 37#16 PIN PLUG
Request a Quote
Description
GT 37C 37#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08F28-15P - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 PIN PLUG

GT 37C 37#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial - 96J4945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
96J4945
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 96J4945
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08F28-15P 96J4945
Product Name Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details