Amphenol Industrial Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial GTC08F24-9P

Description
GT 2C 2#4 PIN PLUG
Request a Quote Datasheet
Description
GT 2C 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 2C 2#4 PIN PLUG

GT 2C 2#4 PIN PLUG

Buy Now
 - Amphenol GTC08F24-9P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 PIN PLUG

GT 2C 2#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial - 96J4940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
96J4940
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial 96J4940
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC08F24-9P Amphenol GTC08F24-9P 96J4940
Product Name Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data