Amphenol Industrial Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial GTC08F24-67P

Description
GT 19C 19#12 PIN PLUG
Request a Quote Datasheet
Description
GT 19C 19#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 19C 19#12 PIN PLUG

GT 19C 19#12 PIN PLUG

Buy Now
 - Amphenol GTC08F24-67P - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#12 PIN PLUG

GT 19C 19#12 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J4937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J4937
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J4937
CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC08F24-67P Amphenol GTC08F24-67P 96J4937
Product Name Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers