Amphenol Industrial Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial GTC08F24-28PW

Description
GTC08F24-28PW
Request a Quote Datasheet
Description
GTC08F24-28PW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08F24-28PW - PEI-Genesis
Philadelphia, PA, United States
GTC08F24-28PW

GTC08F24-28PW

Buy Now
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial - 96J4936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
96J4936
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial 96J4936
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08F24-28PW 96J4936
Product Name Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products