Amphenol Industrial Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial GTC08F24-20P

Description
GT 11C 2#12 9#16 PIN PLUG
Request a Quote Datasheet
Description
GT 11C 2#12 9#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08F24-20P - PEI-Genesis
Philadelphia, PA, United States
GT 11C 2#12 9#16 PIN PLUG

GT 11C 2#12 9#16 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial - 96J4933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial
96J4933
Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial 96J4933
CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08F24-20P 96J4933
Product Name Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Underwater Connectors - W Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers