Amphenol Industrial Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial GTC08F10SL-4S

Description
GT 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
GT 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08F10SL-4S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16S PIN PLUG

GT 2C 2#16S PIN PLUG

Buy Now
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 96J4931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
96J4931
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 96J4931
CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08F10SL-4S 96J4931
Product Name Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products