Amphenol Industrial Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial GTC08AF28-21S-LC

Description
GTC08AF28-21S-LC
Request a Quote Datasheet
Description
GTC08AF28-21S-LC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08AF28-21S-LC - PEI-Genesis
Philadelphia, PA, United States
GTC08AF28-21S-LC

GTC08AF28-21S-LC

Buy Now
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial - 96J4901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
96J4901
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial 96J4901
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08AF28-21S-LC 96J4901
Product Name Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details