Amphenol Corporation Gt 10C 4#12 6#16 Pin Plug Rohs Compliant Amphenol Industrial GTC08AF28-19P

Description
GT 10C 4#12 6#16 PIN PLUG
Request a Quote
Description
GT 10C 4#12 6#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08AF28-19P - PEI-Genesis
Philadelphia, PA, United States
GT 10C 4#12 6#16 PIN PLUG

GT 10C 4#12 6#16 PIN PLUG

Buy Now
Gt 10C 4#12 6#16 Pin Plug Rohs Compliant Amphenol Industrial - 73T0305 - Newark, An Avnet Company
Chicago, IL, United States
Gt 10C 4#12 6#16 Pin Plug Rohs Compliant Amphenol Industrial
73T0305
Gt 10C 4#12 6#16 Pin Plug Rohs Compliant Amphenol Industrial 73T0305
GT 10C 4#12 6#16 PIN PLUG ROHS COMPLIANT: NO

GT 10C 4#12 6#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08AF28-19P 73T0305
Product Name Gt 10C 4#12 6#16 Pin Plug Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details