Amphenol Corporation
GTC08AF24-11P-B30
Description
GT 9C 6#12, 3#8 PIN PLUG
Request a Quote
Email Supplier
Description
GT 9C 6#12, 3#8 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTC08AF24-11P-B30 |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details