AMPHENOL CORPORATION
GTC08AF22-2SX-RDS -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC08AF22-2SX-RDS
Description
GT 3C 3#8 SKT PLUG
Request a Quote
Email Supplier
Description
GT 3C 3#8 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC08AF22-2SX-RDS |
GTC08AF22-2SX-RDS |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Board Mount Connector; DIN Connector
Mounting
Through Hole
Current Rating
2.0 amps
View Details
4 suppliers