Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC08AF20-33P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC08AF20-33P
MIL Spec Connector - MIL-DTL 5015, I GTC08AF20-33P
CONNECTOR

CONNECTOR

Buy Now
Gt 11C 11#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial - 25K4393 - Newark, An Avnet Company
Chicago, IL, United States
Gt 11C 11#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial
25K4393
Gt 11C 11#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial 25K4393
GT 11C 11#16 PIN PLUG RTANG ROHS COMPLIANT: NO

GT 11C 11#16 PIN PLUG RTANG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC08AF20-33P 25K4393
Product Name MIL Spec Connector - MIL-DTL 5015, I Gt 11C 11#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details