Amphenol Industrial Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial GTC08A28-6S

Description
GT 3C 3#4 SKT PLUG
Request a Quote Datasheet
Description
GT 3C 3#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08A28-6S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#4 SKT PLUG

GT 3C 3#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial - 96J4911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
96J4911
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial 96J4911
CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08A28-6S 96J4911
Product Name Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products