Amphenol Industrial Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial GTC08A24-7S

Description
GT 16C 2#12 14#16 SKT PLUG
Request a Quote Datasheet
Description
GT 16C 2#12 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC08A24-7S - PEI-Genesis
Philadelphia, PA, United States
GT 16C 2#12 14#16 SKT PLUG

GT 16C 2#12 14#16 SKT PLUG

Buy Now
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial - 96J4907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
96J4907
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial 96J4907
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC08A24-7S 96J4907
Product Name Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data