AMPHENOL CORPORATION
GTC08A22-8SW-B30 -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC08A22-8SW-B30
Description
GT 2C 2#12 SKT PLUG
Request a Quote
Email Supplier
Description
GT 2C 2#12 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC08A22-8SW-B30 |
GTC08A22-8SW-B30 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details