Amphenol Corporation
GTC06RV28-6SX-B30
Description
GT 3C 3#4 SKT PLUG
Request a Quote
Email Supplier
Description
GT 3C 3#4 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTC06RV28-6SX-B30 |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details