Amphenol Industrial Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial GTC06R28-5P

Description
GT 5C 2#4,1#12,2#16 PIN PLUG
Request a Quote Datasheet
Description
GT 5C 2#4,1#12,2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R28-5P - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#4,1#12,2#16 PIN PLUG

GT 5C 2#4,1#12,2#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial - 96J4872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
96J4872
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial 96J4872
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R28-5P 96J4872
Product Name Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers