Amphenol Industrial Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial GTC06R28-22PW

Description
GT 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet
Description
GT 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R28-22PW - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 PIN PLUG

GT 6C 3#4 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial - 96J4866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
96J4866
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial 96J4866
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R28-22PW 96J4866
Product Name Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details