Amphenol Industrial Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial GTC06R28-22P

Description
GT 6C 3#4,3#16 PIN PLUG
Request a Quote Datasheet
Description
GT 6C 3#4,3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R28-22P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4,3#16 PIN PLUG

GT 6C 3#4,3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial - 96J4865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
96J4865
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial 96J4865
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R28-22P 96J4865
Product Name Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details