Amphenol Industrial Circular Connector Plug Size 28, 15 Position, Cable; Product Range Amphenol Industrial GTC06R28-17S

Description
GT 15C 15#16 SKT PLUG
Request a Quote Datasheet
Description
GT 15C 15#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R28-17S - PEI-Genesis
Philadelphia, PA, United States
GT 15C 15#16 SKT PLUG

GT 15C 15#16 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 15 Position, Cable; Product Range Amphenol Industrial - 96J4863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 15 Position, Cable; Product Range Amphenol Industrial
96J4863
Circular Connector Plug Size 28, 15 Position, Cable; Product Range Amphenol Industrial 96J4863
CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R28-17S 96J4863
Product Name Circular Connector Plug Size 28, 15 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

 - 221S04F22 - Powell Electronics, Inc.
Nicomatic North America
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - Q236D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details