Amphenol Industrial Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial GTC06R22-23P

Description
GT 8C 8#12 PIN PLUG
Request a Quote
Description
GT 8C 8#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 8C 8#12 PIN PLUG

GT 8C 8#12 PIN PLUG

Buy Now
 - Amphenol GTC06R22-23P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 PIN PLUG

GT 8C 8#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial - 96J4832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial
96J4832
Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial 96J4832
CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06R22-23P Amphenol GTC06R22-23P 96J4832
Product Name Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details