Amphenol Industrial Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial GTC06R22-1P

Description
ER 2C 2#8 PIN PLUG
Request a Quote
Description
ER 2C 2#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R22-1P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#8 PIN PLUG

ER 2C 2#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 2C 2#8 PIN PLUG

ER 2C 2#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial - 96J4828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
96J4828
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial 96J4828
CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R22-1P GTC06R22-1P 96J4828
Product Name Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products