GT 8C 8#16 PIN PLUG
GT 8C 8#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC06R20-7P | GTC06R20-7P | 96J4825 |
| Product Name | Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |