Amphenol Industrial Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial GTC06R20-33P

Description
GT 11C 11#16 PIN PLUG
Request a Quote Datasheet
Description
GT 11C 11#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R20-33P - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 PIN PLUG

GT 11C 11#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial - 96J4824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
96J4824
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial 96J4824
CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R20-33P 96J4824
Product Name Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Coaxial Adapters - NAA1N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details