Amphenol Industrial Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial GTC06R20-23PX

Description
GT 2C 2#8 PIN PLUG
Request a Quote
Description
GT 2C 2#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R20-23PX - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#8 PIN PLUG

GT 2C 2#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
GT 2C 2#8 PIN PLUG

GT 2C 2#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial - 96J4811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial
96J4811
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial 96J4811
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R20-23PX GTC06R20-23PX 96J4811
Product Name Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details