Amphenol Industrial Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial GTC06R20-18P

Description
GT 9C 6#16 3#12 PIN PLUG
Request a Quote Datasheet
Description
GT 9C 6#16 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R20-18P - PEI-Genesis
Philadelphia, PA, United States
GT 9C 6#16 3#12 PIN PLUG

GT 9C 6#16 3#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial - 96J4805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
96J4805
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial 96J4805
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R20-18P 96J4805
Product Name Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0266-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details